Texas Instruments High-Performance Analog Analog and Digital Output TMP9A00MDCKREP

Description
Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP9A00MDCKREPDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP9A00MDCKREPDKR-ND
Analog and Digital Output 296-TMP9A00MDCKREPDKR-ND
Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP9A00MDCKREPCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP9A00MDCKREPCT-ND
Analog and Digital Output 296-TMP9A00MDCKREPCT-ND
Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP9A00MDCKREPTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP9A00MDCKREPTR-ND
Analog and Digital Output 296-TMP9A00MDCKREPTR-ND
Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 978639-TMP9A00MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
978639-TMP9A00MDCKREP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 978639-TMP9A00MDCKREP
Win Source Part Number: 978639-TMP9A00MDCKRE P Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Ratiometric, Voltage Test Condition: -55°C ~ 130°C (-55°C ~ 150°C) Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP9A00MDCKREPCT ,296-TMP9A00MDCKREPD KR,296-TMP9A00MDCKRE PTR Base Product Number: TMP9A00

Win Source Part Number: 978639-TMP9A00MDCKREP
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Shutdown Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Ratiometric, Voltage
Test Condition: -55°C ~ 130°C (-55°C ~ 150°C)
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±2.5°C (±3.5°C)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP9A00MDCKREPCT,296-TMP9A00MDCKREPDKR,296-TMP9A00MDCKREPTR
Base Product Number: TMP9A00

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP9A00MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP9A00MDCKREP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP9A00MDCKREP
ENHANCED PRODUCT, LOW-POWER, ANA

ENHANCED PRODUCT, LOW-POWER, ANA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP9A00MDCKREPDKR-ND 978639-TMP9A00MDCKREP TMP9A00MDCKREP
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 Surface Mount (SMD); 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Image sensor modules - C16091-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details