Motor Driver Parallel 8-SOIC
30-V max sensored half-wave single-phase BLDC gate driver 8-SOIC -40 to 100 Product overview: TMP821DR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMP821DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270857-TMP821DR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Fan Controller
Mounting: SMD
Operating Supply Voltage: 4 V ~ 28 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Low Side (2)
Motor Type - AC, DC: Brushed DC
Family Name: TMP821
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): FAN8412M; FAN8412MX; FAN8412MX_NL;
Introduction Date: September 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Motor Driver Parallel 8-SOIC
IC MOTOR DRIVER 4V-28V 8SOIC
IC MOTOR DRIVER 4V-28V 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 296-24768-2-ND | 744-TMP821DR | 1270857-TMP821DR | TMP821DR | TMP821DR | TMP821DR |
| Product Name | Motor Drivers, Controllers | SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TMP821DR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Communication | Parallel Interface | Parallel |