18-V max sensored single-phase BLDC gate driver with adjustable current limit threshold 20-TSSOP -40 to 85 Product overview: TMP816PWR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, TSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TMP816PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 712638-TMP816PWR
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 95°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Fan Controller
Mounting: SMD
Operating Supply Voltage: 6 V ~ 16 V
Function: Controller - Speed
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Family Name: TMP816
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): BD6718FV-E2; BA6956AN-E2; BA6956AN;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Motor Driver PWM 20-TSSOP
IC MOTOR DRIVER 6V-16V 20TSSOP
IC MOTOR DRIVER 6V-16V 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TMP816PWR | 712638-TMP816PWR | 296-TMP816PWRTR-ND | TMP816PWR | TMP816PWR | TMP816PWR |
| Product Name | TSSOP Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TMP816PWR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -30 C (-22 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | -30 to 95 C (-22 to 203 F) | ||
| DC Input | 16 volts | 6 to 16 volts | 6 to 16 volts | |||
| AC Input | 6 to 16 volts | 6 to 16 volts | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |