Texas Instruments High-Performance Analog Evaluation Boards - Sensors - TMP75CEVM TMP75CEVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 797275-TMP75CEVM Operating Supply Voltage: 1.4 V ~ 3.6 V Interface: I2C, SMBus Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Utilized IC / Part: TMP75C Sensor Type: Temperature Family Name: TMP75CEVM Categories: Development Boards, Kits, Programmers Introduction Date: April 11, 2014 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797275-TMP75CEVM Operating Supply Voltage: 1.4 V ~ 3.6 V Interface: I2C, SMBus Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Utilized IC / Part: TMP75C Sensor Type: Temperature Family Name: TMP75CEVM Categories: Development Boards, Kits, Programmers Introduction Date: April 11, 2014 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - TMP75CEVM - 797275-TMP75CEVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - TMP75CEVM
797275-TMP75CEVM
Evaluation Boards - Sensors - TMP75CEVM 797275-TMP75CEVM
Manufacturer: Texas Instruments Win Source Part Number: 797275-TMP75CEVM Operating Supply Voltage: 1.4 V ~ 3.6 V Interface: I2C, SMBus Sensitivity: ±1°C Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Utilized IC / Part: TMP75C Sensor Type: Temperature Family Name: TMP75CEVM Categories: Development Boards, Kits, Programmers Introduction Date: April 11, 2014 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797275-TMP75CEVM
Operating Supply Voltage: 1.4 V ~ 3.6 V
Interface: I2C, SMBus
Sensitivity: ±1°C
Supplied Contents: Board(s)
Sensing Range: -40°C ~ 125°C
Utilized IC / Part: TMP75C
Sensor Type: Temperature
Family Name: TMP75CEVM
Categories: Development Boards, Kits, Programmers
Introduction Date: April 11, 2014
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Temperature Sensor Development Tools
TMP75CEVM
Temperature Sensor Development Tools TMP75CEVM
Temperature Sensor Development Tools TMP75C Eval Module

Temperature Sensor Development Tools TMP75C Eval Module

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - TMP75CEVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
TMP75CEVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards TMP75CEVM
EVAL MODULE TMP75C

EVAL MODULE TMP75C

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 797275-TMP75CEVM TMP75CEVM TMP75CEVM
Product Name Evaluation Boards - Sensors - TMP75CEVM Temperature Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2133255 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 8-Bit; 8 bit; Other
Supported System 8 bit
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BPGE-542R+,GE0805C-3,50OHM - TB-1028+ - Mini-Circuits
Specs
Category Developement Board
View Details
Programmers, Emulators, and Debuggers - CY3649 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers