Texas Instruments High-Performance Analog Analog and Digital Output TMP75BQDGKTQ1

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP75BQDGKTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP75BQDGKTQ1CT-ND
Analog and Digital Output 296-TMP75BQDGKTQ1CT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-TMP75BQDGKTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP75BQDGKTQ1TR-ND
Analog and Digital Output 296-TMP75BQDGKTQ1TR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 981379-TMP75BQDGKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
981379-TMP75BQDGKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 981379-TMP75BQDGKTQ1
Win Source Part Number: 981379-TMP75BQDGKTQ1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: SMBus Test Condition: -20°C ~ 85°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 1.4V ~ 3.6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMP75BQDGKTQ1-ND,296 -TMP75BQDGKTQ1-ND,29 6-TMP75BQDGKTQ1CT,29 6-TMP75BQDGKTQ1TR,29 6-TMP75BQDGKTQ1DKR,T EXTISTMP75BQDGKTQ1,2 156-TMP75BQDGKTQ1 Base Product Number: TMP75

Win Source Part Number: 981379-TMP75BQDGKTQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: SMBus
Test Condition: -20°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TMP75BQDGKTQ1-ND,296-TMP75BQDGKTQ1-ND,296-TMP75BQDGKTQ1CT,296-TMP75BQDGKTQ1TR,296-TMP75BQDGKTQ1DKR,TEXTISTMP75BQDGKTQ1,2156-TMP75BQDGKTQ1
Base Product Number: TMP75

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP75BQDGKTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP75BQDGKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP75BQDGKTQ1
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP75BQDGKTQ1CT-ND 981379-TMP75BQDGKTQ1 TMP75BQDGKTQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 349360 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - 1SC - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details