Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKRG TMP75AIDGKRG

Description
Manufacturer: Texas Instruments Win Source Part Number: 055243-TMP75AIDGKRG Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055243-TMP75AIDGKRG Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKRG - 055243-TMP75AIDGKRG - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKRG
055243-TMP75AIDGKRG
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKRG 055243-TMP75AIDGKRG
Manufacturer: Texas Instruments Win Source Part Number: 055243-TMP75AIDGKRG Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055243-TMP75AIDGKRG
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 055243-TMP75AIDGKRG
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP75AIDGKRG
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1346LLETR-DD-T - 908866-A1346LLETR-DD-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 14-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details