Texas Instruments Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TMP709AQDBVRQ1

Description
Win Source Part Number: 963591-TMP709AQDBVRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 40µA Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 2.7 V ~ 5.5 V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TMP708AQDBVRQ1; LM99-1CIMM; LM95231BIMM-2; ADM1032ARM-1REEL7; ADM1021ARQ-REEL; ADM1032ARZ; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45394-2,-296-453 94-1-ND,296-45394-1, 2156-TMP709AQDBVRQ1, TMP709AQDBVRQ1-ND,29 6-45394-6,TEXTISTMP7 09AQDBVRQ1 Base Product Number: TMP709
Request a Quote Datasheet
Description
Win Source Part Number: 963591-TMP709AQDBVRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 40µA Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 2.7 V ~ 5.5 V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TMP708AQDBVRQ1; LM99-1CIMM; LM95231BIMM-2; ADM1032ARM-1REEL7; ADM1021ARQ-REEL; ADM1032ARZ; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45394-2,-296-453 94-1-ND,296-45394-1, 2156-TMP709AQDBVRQ1, TMP709AQDBVRQ1-ND,29 6-45394-6,TEXTISTMP7 09AQDBVRQ1 Base Product Number: TMP709
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 963591-TMP709AQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
963591-TMP709AQDBVRQ1
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 963591-TMP709AQDBVRQ1
Win Source Part Number: 963591-TMP709AQDBVRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 40µA Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 2.7 V ~ 5.5 V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TMP708AQDBVRQ1; LM99-1CIMM; LM95231BIMM-2; ADM1032ARM-1REEL7; ADM1021ARQ-REEL; ADM1032ARZ; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45394-2,-296-453 94-1-ND,296-45394-1, 2156-TMP709AQDBVRQ1, TMP709AQDBVRQ1-ND,29 6-45394-6,TEXTISTMP7 09AQDBVRQ1 Base Product Number: TMP709

Win Source Part Number: 963591-TMP709AQDBVRQ1
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Series: Automotive, AEC-Q100
Features: Selectable Trip Point
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Current - Supply: 40µA
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 2.7 V ~ 5.5 V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TMP708AQDBVRQ1; LM99-1CIMM; LM95231BIMM-2; ADM1032ARM-1REEL7; ADM1021ARQ-REEL; ADM1032ARZ;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45394-2,-296-45394-1-ND,296-45394-1,2156-TMP709AQDBVRQ1,TMP709AQDBVRQ1-ND,296-45394-6,TEXTISTMP709AQDBVRQ1
Base Product Number: TMP709

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 963591-TMP709AQDBVRQ1
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198966 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details