Texas Instruments TMP709 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. TMP709AIDBVR

Description
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP709 Resistor Programmable Temperature Switch in SOT-23 package.  Hysteresis Options of 10C or 2C. - TMP709AIDBVR - Texas Instruments
Dallas, TX, United States
TMP709 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C.
TMP709AIDBVR
TMP709 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. TMP709AIDBVR
Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. 5-SOT-23 -40 to 125

Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. 5-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP709AIDBVR - 1270846-TMP709AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP709AIDBVR
1270846-TMP709AIDBVR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP709AIDBVR 1270846-TMP709AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1270846-TMP709AIDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Selectable Trip Point Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TMP709 Categories: Sensors, Transducers Operating Supply Current: 40μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6515UKP015-T; MAX6515UKP115+; MAX6515UKP095; Introduction Date: December 16, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Industrial, Medical, Communications & Networking, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1270846-TMP709AIDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Selectable Trip Point
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: TMP709
Categories: Sensors, Transducers
Operating Supply Current: 40μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 20mA
Alternative Parts (Cross-Reference): MAX6515UKP015-T; MAX6515UKP115+; MAX6515UKP095;
Introduction Date: December 16, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Industrial, Medical, Communications & Networking, Automotive

Buy Now Datasheet
Thermostats - Solid State - TMP709AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP709AIDBVR
Thermostats - Solid State TMP709AIDBVR
THERMOSTAT PROG ACT LOW SOT23-5

THERMOSTAT PROG ACT LOW SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP709AIDBVR 1270846-TMP709AIDBVR TMP709AIDBVR
Product Name TMP709 Resistor Programmable Temperature Switch in SOT-23 package. Hysteresis Options of 10C or 2C. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP709AIDBVR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM34 Precision Fahrenheit Temperature Sensor - LM34CZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers