Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6431QDYARQ1

Description
Win Source Part Number: 1140891-TMP6431QDYAR Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6431QDYARQ1DK R,296-TMP6431QDYARQ1 TR,296-TMP6431QDYARQ 1CT Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1140891-TMP6431QDYAR Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6431QDYARQ1DK R,296-TMP6431QDYARQ1 TR,296-TMP6431QDYARQ 1CT Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1140891-TMP6431QDYARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1140891-TMP6431QDYARQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1140891-TMP6431QDYARQ1
Win Source Part Number: 1140891-TMP6431QDYAR Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6431QDYARQ1DK R,296-TMP6431QDYARQ1 TR,296-TMP6431QDYARQ 1CT Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms

Win Source Part Number: 1140891-TMP6431QDYARQ1
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: SC-79, SOD-523
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6431QDYARQ1DKR,296-TMP6431QDYARQ1TR,296-TMP6431QDYARQ1CT
Base Product Number: TMP6431
Resistance @ 25°C: 47 kOhms

Buy Now Datasheet
PTC Thermistors - TMP6431QDYARQ1 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6431QDYARQ1
PTC Thermistors TMP6431QDYARQ1
AUTOMOTIVE GRADE, SILICON-BASED

AUTOMOTIVE GRADE, SILICON-BASED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1140891-TMP6431QDYARQ1 TMP6431QDYARQ1
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity - 65AH2012 - Newark, An Avnet Company
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to ? volts
View Details
Temperature & Humidity Sensor ICs - 533830 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 250 C (-58 to 482 F)
View Details