Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6431DECR

Description
Win Source Part Number: 973742-TMP6431DECR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X1SON (1x0.6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6431DECRTR,29 6-TMP6431DECRDKR,296 -TMP6431DECRCT Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 973742-TMP6431DECR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X1SON (1x0.6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6431DECRTR,29 6-TMP6431DECRDKR,296 -TMP6431DECRCT Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 973742-TMP6431DECR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
973742-TMP6431DECR
Sensors, Transducers - Temperature Sensors - PTC Thermistors 973742-TMP6431DECR
Win Source Part Number: 973742-TMP6431DECR Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-X1SON (1x0.6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6431DECRTR,29 6-TMP6431DECRDKR,296 -TMP6431DECRCT Base Product Number: TMP6431 Resistance @ 25°C: 47 kOhms

Win Source Part Number: 973742-TMP6431DECR
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x0.6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6431DECRTR,296-TMP6431DECRDKR,296-TMP6431DECRCT
Base Product Number: TMP6431
Resistance @ 25°C: 47 kOhms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 973742-TMP6431DECR
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

OOL Bubble Detector - OOL Bubble Detector EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 10 to 26 volts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details