Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6331QDYARQ1

Description
Win Source Part Number: 1108621-TMP6331QDYAR Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6331QDYARQ1TR ,296-TMP6331QDYARQ1D KR,296-TMP6331QDYARQ 1CT Base Product Number: TMP6331 Resistance @ 25°C: 100 kOhms
Request a Quote
Description
Win Source Part Number: 1108621-TMP6331QDYAR Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6331QDYARQ1TR ,296-TMP6331QDYARQ1D KR,296-TMP6331QDYARQ 1CT Base Product Number: TMP6331 Resistance @ 25°C: 100 kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1108621-TMP6331QDYARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1108621-TMP6331QDYARQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1108621-TMP6331QDYARQ1
Win Source Part Number: 1108621-TMP6331QDYAR Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6331QDYARQ1TR ,296-TMP6331QDYARQ1D KR,296-TMP6331QDYARQ 1CT Base Product Number: TMP6331 Resistance @ 25°C: 100 kOhms

Win Source Part Number: 1108621-TMP6331QDYARQ1
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: SC-79, SOD-523
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6331QDYARQ1TR,296-TMP6331QDYARQ1DKR,296-TMP6331QDYARQ1CT
Base Product Number: TMP6331
Resistance @ 25°C: 100 kOhms

Buy Now
PTC Thermistors - TMP6331QDYARQ1 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6331QDYARQ1
PTC Thermistors TMP6331QDYARQ1
AUTOMOTIVE 1% TOLERANCE 100K LIN

AUTOMOTIVE 1% TOLERANCE 100K LIN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1108621-TMP6331QDYARQ1 TMP6331QDYARQ1
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC306SOP-8-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 2.97 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers