Texas Instruments Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECR TMP6331DECR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937107-TMP6331DECR Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 100 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP63 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6331DECRCT, 296-TMP6331DECRTR, 296-TMP6331DECRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937107-TMP6331DECR Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 100 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP63 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6331DECRCT, 296-TMP6331DECRTR, 296-TMP6331DECRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECR - 937107-TMP6331DECR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECR
937107-TMP6331DECR
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECR 937107-TMP6331DECR
Manufacturer: Texas Instruments Win Source Part Number: 937107-TMP6331DECR Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 100 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP63 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6331DECRCT, 296-TMP6331DECRTR, 296-TMP6331DECRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 937107-TMP6331DECR
Operating Temperature Range: -40°C ~ 125°C
Features: PTC Thermistor 100 kOhms 0402 (1006 Metric)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP63
Categories: Sensors
Case / Package: 2-X1SON (1x0.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 296-TMP6331DECRCT, 296-TMP6331DECRTR, 296-TMP6331DECRDKR

Buy Now Datasheet
PTC Thermistors - TMP6331DECR - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6331DECR
PTC Thermistors TMP6331DECR
TMP6331DECR

TMP6331DECR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 937107-TMP6331DECR TMP6331DECR
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6331DECR PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1897493 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting F5 microcan
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers