Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6131QDYATQ1

Description
Win Source Part Number: 965325-TMP6131QDYATQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QDYATQ1CT ,296-TMP6131QDYATQ1T R,296-TMP6131QDYATQ1 DKR Base Product Number: TMP6131 Resistance @ 25°C: 10 kOhms
Request a Quote
Description
Win Source Part Number: 965325-TMP6131QDYATQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QDYATQ1CT ,296-TMP6131QDYATQ1T R,296-TMP6131QDYATQ1 DKR Base Product Number: TMP6131 Resistance @ 25°C: 10 kOhms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 965325-TMP6131QDYATQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
965325-TMP6131QDYATQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors 965325-TMP6131QDYATQ1
Win Source Part Number: 965325-TMP6131QDYATQ 1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131QDYATQ1CT ,296-TMP6131QDYATQ1T R,296-TMP6131QDYATQ1 DKR Base Product Number: TMP6131 Resistance @ 25°C: 10 kOhms

Win Source Part Number: 965325-TMP6131QDYATQ1
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Resistance Tolerance: ±1%
Package / Case: SC-79, SOD-523
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6131QDYATQ1CT,296-TMP6131QDYATQ1TR,296-TMP6131QDYATQ1DKR
Base Product Number: TMP6131
Resistance @ 25°C: 10 kOhms

Buy Now
PTC Thermistors - TMP6131QDYATQ1 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6131QDYATQ1
PTC Thermistors TMP6131QDYATQ1
THERMISTOR

THERMISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 965325-TMP6131QDYATQ1 TMP6131QDYATQ1
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8283411P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers