Texas Instruments Sensors, Transducers - Temperature Sensors - PTC Thermistors TMP6131ELPGMQ1

Description
Win Source Part Number: 1115206-TMP6131ELPGM Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131ELPGMQ1TR -ND,296-TMP6131ELPGM Q1TB,296-TMP6131ELPG MQ1DKRINACTIVE,296-T MP6131ELPGMQ1CT Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1115206-TMP6131ELPGM Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131ELPGMQ1TR -ND,296-TMP6131ELPGM Q1TB,296-TMP6131ELPG MQ1DKRINACTIVE,296-T MP6131ELPGMQ1CT Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1115206-TMP6131ELPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1115206-TMP6131ELPGMQ1
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1115206-TMP6131ELPGMQ1
Win Source Part Number: 1115206-TMP6131ELPGM Q1 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Texas Instruments Other Names: 296-TMP6131ELPGMQ1TR -ND,296-TMP6131ELPGM Q1TB,296-TMP6131ELPG MQ1DKRINACTIVE,296-T MP6131ELPGMQ1CT Base Product Number: TMP61 Resistance @ 25°C: 10 kOhms

Win Source Part Number: 1115206-TMP6131ELPGMQ1
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q100
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Resistance Tolerance: ±1%
Mounting Type: Through Hole
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92-2
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Texas Instruments
Other Names: 296-TMP6131ELPGMQ1TR-ND,296-TMP6131ELPGMQ1TB,296-TMP6131ELPGMQ1DKRINACTIVE,296-TMP6131ELPGMQ1CT
Base Product Number: TMP61
Resistance @ 25°C: 10 kOhms

Buy Now Datasheet
PTC Thermistors - TMP6131ELPGMQ1 - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6131ELPGMQ1
PTC Thermistors TMP6131ELPGMQ1
SENSOR PTC 10K OHM 1% TO92S

SENSOR PTC 10K OHM 1% TO92S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1115206-TMP6131ELPGMQ1 TMP6131ELPGMQ1
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS7 - FS7.0.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers