Texas Instruments Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECT TMP6131DECT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937106-TMP6131DECT Series: Commercial Operating Temperature Range: -40°C ~ 125°C (TA) Features: PTC Thermistor 10 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP61 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-53050-6, 296-53050-1, 296-53050-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937106-TMP6131DECT Series: Commercial Operating Temperature Range: -40°C ~ 125°C (TA) Features: PTC Thermistor 10 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP61 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-53050-6, 296-53050-1, 296-53050-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECT - 937106-TMP6131DECT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECT
937106-TMP6131DECT
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECT 937106-TMP6131DECT
Manufacturer: Texas Instruments Win Source Part Number: 937106-TMP6131DECT Series: Commercial Operating Temperature Range: -40°C ~ 125°C (TA) Features: PTC Thermistor 10 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP61 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-53050-6, 296-53050-1, 296-53050-2

Manufacturer: Texas Instruments
Win Source Part Number: 937106-TMP6131DECT
Series: Commercial
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PTC Thermistor 10 kOhms 0402 (1006 Metric)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP61
Categories: Sensors
Case / Package: 2-X1SON (1x0.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 296-53050-6, 296-53050-1, 296-53050-2

Buy Now Datasheet
PTC Thermistors - TMP6131DECT - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6131DECT
PTC Thermistors TMP6131DECT
SENSOR PTC 10KOHM 1% X1SON

SENSOR PTC 10KOHM 1% X1SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 937106-TMP6131DECT TMP6131DECT
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECT PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8283389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7816ARMZ - 909781-AD7816ARMZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers