Texas Instruments Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECR TMP6131DECR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937105-TMP6131DECR Series: Commercial Operating Temperature Range: -40°C ~ 125°C (TA) Features: PTC Thermistor 10 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP61 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6131DECRDKR, 296-TMP6131DECRCT, 296-TMP6131DECRTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937105-TMP6131DECR Series: Commercial Operating Temperature Range: -40°C ~ 125°C (TA) Features: PTC Thermistor 10 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP61 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6131DECRDKR, 296-TMP6131DECRCT, 296-TMP6131DECRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECR - 937105-TMP6131DECR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECR
937105-TMP6131DECR
Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECR 937105-TMP6131DECR
Manufacturer: Texas Instruments Win Source Part Number: 937105-TMP6131DECR Series: Commercial Operating Temperature Range: -40°C ~ 125°C (TA) Features: PTC Thermistor 10 kOhms 0402 (1006 Metric) Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TMP61 Categories: Sensors Case / Package: 2-X1SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 296-TMP6131DECRDKR, 296-TMP6131DECRCT, 296-TMP6131DECRTR

Manufacturer: Texas Instruments
Win Source Part Number: 937105-TMP6131DECR
Series: Commercial
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PTC Thermistor 10 kOhms 0402 (1006 Metric)
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP61
Categories: Sensors
Case / Package: 2-X1SON (1x0.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 296-TMP6131DECRDKR, 296-TMP6131DECRCT, 296-TMP6131DECRTR

Buy Now Datasheet
PTC Thermistors - TMP6131DECR - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TMP6131DECR
PTC Thermistors TMP6131DECR
SENSOR PTC 10KOHM 1% X1SON

SENSOR PTC 10KOHM 1% X1SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 937105-TMP6131DECR TMP6131DECR
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - TMP6131DECR PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details