Manufacturer: Texas Instruments
Win Source Part Number: 1110076-TMP468AIYFFT
Packaging: Reel - TR
Features: Programmable Limit
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 13 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -55°C to 150°C
Accuracy - Highest (Lowest): ±0.1°C (±0.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -45°C to 125°C
Case / Package: 16-DSBGA
Supply Voltage - Operating: 1.7 V to 3.6 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-DSBGA
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-DSBGA
SENSOR DIGITAL -40C-125C 16DSBGA
TEMPERATURE SENSOR, 0.5DEG C, DSBGA-16; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DSBGA; No. of Pins:16Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1110076-TMP468AIYFFT | 296-45204-2-ND | TMP468AIYFFT | 27AJ0240 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIYFFT | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 0.5Deg C, Dsbga-16; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature |