Texas Instruments High-Performance Analog Analog and Digital Output TMP468AIYFFR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-51845-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51845-1-ND
Analog and Digital Output 296-51845-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-51845-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51845-6-ND
Analog and Digital Output 296-51845-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA

Buy Now Datasheet
Analog and Digital Output - 296-51845-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51845-2-ND
Analog and Digital Output 296-51845-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIYFFR - 937104-TMP468AIYFFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIYFFR
937104-TMP468AIYFFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIYFFR 937104-TMP468AIYFFR
Manufacturer: Texas Instruments Win Source Part Number: 937104-TMP468AIYFFR Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA Package: 16-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TMP468 Categories: Sensors Case / Package: 16-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51845-6, 296-51845-2, TMP468AIYFFR-ND, 296-51845-1

Manufacturer: Texas Instruments
Win Source Part Number: 937104-TMP468AIYFFR
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-DSBGA
Package: 16-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP468
Categories: Sensors
Case / Package: 16-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51845-6, 296-51845-2, TMP468AIYFFR-ND, 296-51845-1

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP468AIYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP468AIYFFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP468AIYFFR
SENSOR DIGITAL -40C-125C 16DSBGA

SENSOR DIGITAL -40C-125C 16DSBGA

Supplier's Site
Analog and Digital Output - TMP468AIYFFR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP468AIYFFR
Analog and Digital Output TMP468AIYFFR
SENSOR DIGITAL -40C-125C 16DSBGA

SENSOR DIGITAL -40C-125C 16DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-51845-1-ND 937104-TMP468AIYFFR TMP468AIYFFR TMP468AIYFFR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIYFFR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting 16-UFBGA, DSBGA 16-DSBGA Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347135-A1132KLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Flow sensor FS7.4W - FS7.0.4W.015 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Pt/Ni wires
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details