Texas Instruments High-Performance Analog Analog and Digital Output TMP468AIRGTT

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-48178-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48178-6-ND
Analog and Digital Output 296-48178-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-48178-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48178-2-ND
Analog and Digital Output 296-48178-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-48178-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48178-1-ND
Analog and Digital Output 296-48178-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTT - 937103-TMP468AIRGTT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTT
937103-TMP468AIRGTT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTT 937103-TMP468AIRGTT
Manufacturer: Texas Instruments Win Source Part Number: 937103-TMP468AIRGTT Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP468 Categories: Sensors Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48178-6, TMP468AIRGTT-ND, 296-48178-2, 296-48178-1

Manufacturer: Texas Instruments
Win Source Part Number: 937103-TMP468AIRGTT
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP468
Categories: Sensors
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48178-6, TMP468AIRGTT-ND, 296-48178-2, 296-48178-1

Buy Now Datasheet
Analog and Digital Output - TMP468AIRGTT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP468AIRGTT
Analog and Digital Output TMP468AIRGTT
SENSOR DIGITAL -40C-125C 16VQFN

SENSOR DIGITAL -40C-125C 16VQFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP468AIRGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP468AIRGTT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP468AIRGTT
SENSOR DIGITAL -40C-125C 16VQFN

SENSOR DIGITAL -40C-125C 16VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-48178-6-ND 937103-TMP468AIRGTT TMP468AIRGTT TMP468AIRGTT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTT Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 16-VFQFN Exposed Pad 16-VQFN (3x3) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motion Sensor ICs - 2391716 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details