Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTR TMP468AIRGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937102-TMP468AIRGTR Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP468 Categories: Sensors Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50020-1, 296-50020-2, TMP468AIRGTR-ND, 296-50020-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937102-TMP468AIRGTR Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP468 Categories: Sensors Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50020-1, 296-50020-2, TMP468AIRGTR-ND, 296-50020-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTR - 937102-TMP468AIRGTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTR
937102-TMP468AIRGTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTR 937102-TMP468AIRGTR
Manufacturer: Texas Instruments Win Source Part Number: 937102-TMP468AIRGTR Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP468 Categories: Sensors Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50020-1, 296-50020-2, TMP468AIRGTR-ND, 296-50020-6

Manufacturer: Texas Instruments
Win Source Part Number: 937102-TMP468AIRGTR
Operating Temperature Range: -55°C ~ 150°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP468
Categories: Sensors
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50020-1, 296-50020-2, TMP468AIRGTR-ND, 296-50020-6

Buy Now Datasheet
Analog and Digital Output - 296-50020-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50020-6-ND
Analog and Digital Output 296-50020-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-50020-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50020-1-ND
Analog and Digital Output 296-50020-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-50020-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50020-2-ND
Analog and Digital Output 296-50020-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 0.0625°C 16-VQFN (3x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP468AIRGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP468AIRGTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP468AIRGTR
SENSOR DIGITAL -40C-125C 16VQFN

SENSOR DIGITAL -40C-125C 16VQFN

Supplier's Site
Analog and Digital Output - TMP468AIRGTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP468AIRGTR
Analog and Digital Output TMP468AIRGTR
SENSOR DIGITAL -40C-125C 16VQFN

SENSOR DIGITAL -40C-125C 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 937102-TMP468AIRGTR 296-50020-6-ND TMP468AIRGTR TMP468AIRGTR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP468AIRGTR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1357LKB-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motion Sensor ICs - 2238573 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S3901-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details