Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP464AIRGTR TMP464AIRGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937101-TMP464AIRGTR Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP464 Categories: Sensors Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50713-6, TMP464AIRGTR-ND, 296-50713-1, 296-50713-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937101-TMP464AIRGTR Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP464 Categories: Sensors Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50713-6, TMP464AIRGTR-ND, 296-50713-1, 296-50713-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP464AIRGTR - 937101-TMP464AIRGTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP464AIRGTR
937101-TMP464AIRGTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP464AIRGTR 937101-TMP464AIRGTR
Manufacturer: Texas Instruments Win Source Part Number: 937101-TMP464AIRGTR Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP464 Categories: Sensors Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50713-6, TMP464AIRGTR-ND, 296-50713-1, 296-50713-2

Manufacturer: Texas Instruments
Win Source Part Number: 937101-TMP464AIRGTR
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP464
Categories: Sensors
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50713-6, TMP464AIRGTR-ND, 296-50713-1, 296-50713-2

Buy Now Datasheet
Analog and Digital Output - 296-50713-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50713-6-ND
Analog and Digital Output 296-50713-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-50713-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50713-2-ND
Analog and Digital Output 296-50713-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)

Buy Now Datasheet
Analog and Digital Output - 296-50713-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-50713-1-ND
Analog and Digital Output 296-50713-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 13 b 16-QFN (3x3)

Buy Now Datasheet
Analog and Digital Output - TMP464AIRGTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP464AIRGTR
Analog and Digital Output TMP464AIRGTR
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP464AIRGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP464AIRGTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP464AIRGTR
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 937101-TMP464AIRGTR 296-50713-6-ND TMP464AIRGTR TMP464AIRGTR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP464AIRGTR Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533773 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -35 to 75 C (-31 to 167 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - CYONS1001U-LBXC - 867919-CYONS1001U-LBXC - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 42-PQFN (8.3x8.3)
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers