Texas Instruments High-Performance Analog Analog and Digital Output TMP461AIRUNT-S

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP461AIRUNT-SDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP461AIRUNT-SDKR-ND
Analog and Digital Output 296-TMP461AIRUNT-SDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-TMP461AIRUNT-SCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP461AIRUNT-SCT-ND
Analog and Digital Output 296-TMP461AIRUNT-SCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-TMP461AIRUNT-STR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP461AIRUNT-STR-ND
Analog and Digital Output 296-TMP461AIRUNT-STR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNT-S - 851266-TMP461AIRUNT-S - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNT-S
851266-TMP461AIRUNT-S
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNT-S 851266-TMP461AIRUNT-S
Manufacturer: Texas Instruments Win Source Part Number: 851266-TMP461AIRUNT- S Features: Temperature Sensor Package: Reel - TR Family Name: TMP461 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP461AIRUNT-SCT , 296-TMP461AIRUNT-SDK R, 296-TMP461AIRUNT-STR

Manufacturer: Texas Instruments
Win Source Part Number: 851266-TMP461AIRUNT-S
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP461
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP461AIRUNT-SCT, 296-TMP461AIRUNT-SDKR, 296-TMP461AIRUNT-STR

Buy Now Datasheet
Analog and Digital Output - TMP461AIRUNT-S - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP461AIRUNT-S
Analog and Digital Output TMP461AIRUNT-S
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP461AIRUNT-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP461AIRUNT-S
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP461AIRUNT-S
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP461AIRUNT-SDKR-ND 851266-TMP461AIRUNT-S TMP461AIRUNT-S TMP461AIRUNT-S
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNT-S Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 10-WFQFN Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Thin-Film Thermopile - DR26 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers