Texas Instruments High-Performance Analog Analog and Digital Output TMP461AIRUNR-S

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP461AIRUNR-STR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP461AIRUNR-STR-ND
Analog and Digital Output 296-TMP461AIRUNR-STR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-TMP461AIRUNR-SDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP461AIRUNR-SDKR-ND
Analog and Digital Output 296-TMP461AIRUNR-SDKR-ND
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Buy Now Datasheet
Analog and Digital Output - 296-TMP461AIRUNR-SCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP461AIRUNR-SCT-ND
Analog and Digital Output 296-TMP461AIRUNR-SCT-ND
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNR-S - 900437-TMP461AIRUNR-S - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNR-S
900437-TMP461AIRUNR-S
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNR-S 900437-TMP461AIRUNR-S
Manufacturer: Texas Instruments Win Source Part Number: 900437-TMP461AIRUNR- S Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2) Package: 10-WFQFN Package: Reel - TR Mounting: Surface Mount Family Name: TMP461 Categories: Sensors Case / Package: 10-WQFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900437-TMP461AIRUNR-S
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-WQFN (2x2)
Package: 10-WFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP461
Categories: Sensors
Case / Package: 10-WQFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog and Digital Output - TMP461AIRUNR-S - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP461AIRUNR-S
Analog and Digital Output TMP461AIRUNR-S
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP461AIRUNR-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP461AIRUNR-S
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP461AIRUNR-S
TEMPERATURE SENSOR

TEMPERATURE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP461AIRUNR-STR-ND 900437-TMP461AIRUNR-S TMP461AIRUNR-S TMP461AIRUNR-S
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP461AIRUNR-S Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 10-WFQFN 10-WQFN (2x2) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1101LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details