Texas Instruments High-Performance Analog Analog and Digital Output TMP451AQDQWRQ1

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP451AQDQWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP451AQDQWRQ1CT-ND
Analog and Digital Output 296-TMP451AQDQWRQ1CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)

Buy Now Datasheet
Analog and Digital Output - 296-TMP451AQDQWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP451AQDQWRQ1TR-ND
Analog and Digital Output 296-TMP451AQDQWRQ1TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)

Buy Now Datasheet
Analog and Digital Output - 296-TMP451AQDQWRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP451AQDQWRQ1DKR-ND
Analog and Digital Output 296-TMP451AQDQWRQ1DKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b 8-WSON (2x2.5)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 982490-TMP451AQDQWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
982490-TMP451AQDQWRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 982490-TMP451AQDQWRQ1
Win Source Part Number: 982490-TMP451AQDQWRQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Output Type: SMBus Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP451AQDQWRQ1DK R,296-TMP451AQDQWRQ1 CT,296-TMP451AQDQWRQ 1TR Base Product Number: TMP451

Win Source Part Number: 982490-TMP451AQDQWRQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tape & Reel
Standard Package: 3,000
Output Type: SMBus
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP451AQDQWRQ1DKR,296-TMP451AQDQWRQ1CT,296-TMP451AQDQWRQ1TR
Base Product Number: TMP451

Buy Now Datasheet
Analog and Digital Output - TMP451AQDQWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP451AQDQWRQ1
Analog and Digital Output TMP451AQDQWRQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP451AQDQWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP451AQDQWRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP451AQDQWRQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP451AQDQWRQ1CT-ND 982490-TMP451AQDQWRQ1 TMP451AQDQWRQ1 TMP451AQDQWRQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN 8-WFDFN Surface Mount, Wettable Flank
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP226N3622XTMA1 - 778013-KP226N3622XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Sensors >> Temperature and Humidity Sensor - HDC2080DMBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10122-128Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details