Texas Instruments High-Performance Analog Analog and Digital Output TMP423AQDCNTQ1

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP423AQDCNTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP423AQDCNTQ1TR-ND
Analog and Digital Output 296-TMP423AQDCNTQ1TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-TMP423AQDCNTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP423AQDCNTQ1CT-ND
Analog and Digital Output 296-TMP423AQDCNTQ1CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-TMP423AQDCNTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP423AQDCNTQ1DKR-ND
Analog and Digital Output 296-TMP423AQDCNTQ1DKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 127°C 12 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1130476-TMP423AQDCNTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1130476-TMP423AQDCNTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1130476-TMP423AQDCNTQ1
Win Source Part Number: 1130476-TMP423AQDCNT Q1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Local, 15°C ~ 85°C (-40°C ~ 125°C) Remote Resolution: 12 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 127°C Sensing Temperature - Remote: -40°C ~ 127°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Local , ±1°C (±5°C) Remote Voltage - Supply: 2.7V ~ 5.5V Package / Case: SOT-23-8 Supplier Device Package: SOT-23-8 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP423AQDCNTQ1DK R,TEXTISTMP423AQDCNT Q1,296-TMP423AQDCNTQ 1CT,TMP423AQDCNTQ1-N D,2156-TMP423AQDCNTQ 1,296-TMP423AQDCNTQ1 TR Base Product Number: TMP423

Win Source Part Number: 1130476-TMP423AQDCNTQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Local, 15°C ~ 85°C (-40°C ~ 125°C) Remote
Resolution: 12 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 127°C
Sensing Temperature - Remote: -40°C ~ 127°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Local , ±1°C (±5°C) Remote
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: SOT-23-8
Supplier Device Package: SOT-23-8
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP423AQDCNTQ1DKR,TEXTISTMP423AQDCNTQ1,296-TMP423AQDCNTQ1CT,TMP423AQDCNTQ1-ND,2156-TMP423AQDCNTQ1,296-TMP423AQDCNTQ1TR
Base Product Number: TMP423

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP423AQDCNTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP423AQDCNTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP423AQDCNTQ1
SENSOR DIGITAL -40C-127C SOT23-8

SENSOR DIGITAL -40C-127C SOT23-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP423AQDCNTQ1TR-ND 1130476-TMP423AQDCNTQ1 TMP423AQDCNTQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SOT-23-8 Surface Mount (SMD); SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16091-09 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details