Texas Instruments High-Performance Analog Analog and Digital Output TMP422AQDCNRQ1

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-45267-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45267-1-ND
Analog and Digital Output 296-45267-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-45267-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45267-2-ND
Analog and Digital Output 296-45267-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-45267-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45267-6-ND
Analog and Digital Output 296-45267-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AQDCNRQ1 - 900434-TMP422AQDCNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AQDCNRQ1
900434-TMP422AQDCNRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AQDCNRQ1 900434-TMP422AQDCNRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900434-TMP422AQDCNRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: TMP422 Categories: Sensors Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45267-1, 296-45267-2, 296-45267-6, TMP422AQDCNRQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900434-TMP422AQDCNRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Package: SOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP422
Categories: Sensors
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45267-1, 296-45267-2, 296-45267-6, TMP422AQDCNRQ1-ND

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP422AQDCNRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP422AQDCNRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP422AQDCNRQ1
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Analog and Digital Output - TMP422AQDCNRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP422AQDCNRQ1
Analog and Digital Output TMP422AQDCNRQ1
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-45267-1-ND 900434-TMP422AQDCNRQ1 TMP422AQDCNRQ1 TMP422AQDCNRQ1
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP422AQDCNRQ1 Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting SOT-23-8 SOT-23-8 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347340-A1160LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-5 Thin, TSOT-23-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1230-015D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details