Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AQDCNRQ1 TMP421AQDCNRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 900432-TMP421AQDCNRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: TMP421 Categories: Sensors Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45266-2, 296-45266-6, TMP421AQDCNRQ1-ND, 296-45266-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900432-TMP421AQDCNRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: TMP421 Categories: Sensors Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45266-2, 296-45266-6, TMP421AQDCNRQ1-ND, 296-45266-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AQDCNRQ1 - 900432-TMP421AQDCNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AQDCNRQ1
900432-TMP421AQDCNRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AQDCNRQ1 900432-TMP421AQDCNRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900432-TMP421AQDCNRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: TMP421 Categories: Sensors Case / Package: SOT-23-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-45266-2, 296-45266-6, TMP421AQDCNRQ1-ND, 296-45266-1

Manufacturer: Texas Instruments
Win Source Part Number: 900432-TMP421AQDCNRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8
Package: SOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP421
Categories: Sensors
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45266-2, 296-45266-6, TMP421AQDCNRQ1-ND, 296-45266-1

Buy Now Datasheet
Analog and Digital Output - 296-45266-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45266-6-ND
Analog and Digital Output 296-45266-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-45266-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45266-1-ND
Analog and Digital Output 296-45266-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Analog and Digital Output - 296-45266-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-45266-2-ND
Analog and Digital Output 296-45266-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 12 b SOT-23-8

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP421AQDCNRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP421AQDCNRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP421AQDCNRQ1
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site
Analog and Digital Output - TMP421AQDCNRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP421AQDCNRQ1
Analog and Digital Output TMP421AQDCNRQ1
SENSOR DIGITAL -40C-125C SOT23-8

SENSOR DIGITAL -40C-125C SOT23-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 900432-TMP421AQDCNRQ1 296-45266-6-ND TMP421AQDCNRQ1 TMP421AQDCNRQ1
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP421AQDCNRQ1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-3-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details