Win Source Part Number: 981378-TMP411EDGKR
Category: Sensors, Transducers>Temperat
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: SMBus
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C) Local, 15°C ~ 75°C (-40°C ~ 125°C) Remote
Resolution: 12 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C ~ 150°C
Sensing Temperature - Remote: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C) Local, ±1°C (±5°C) Remote
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMP411
Temperature Sensor Digital, Local/Remote -55°C ~ 150°C 12 b 8-VSSOP
SENSOR DIGITAL -55C-150C 8VSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 981378-TMP411EDGKR | 296-TMP411EDGKRTR-ND | TMP411EDGKR |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |