Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1270809-TMP411AQDGKR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -40°C ~ 125°C
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±2.5°C
Family Name: TMP411-Q1
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD7414ARM-1; AD7414ARM-1REEL; AD7414ARMZ-REEL7;
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP411AQDGKRQ1 | 296-28113-6-ND | 1270809-TMP411AQDGKRQ1 | TMP411AQDGKRQ1 | TMP411AQDGKRQ1 |
| Product Name | TMP411-Q1 Automotive Catalog +/-1degC Remote and Local temperature sensor with N-Factor and Series Resistance | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411AQDGKRQ1 | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Automobile | ||||
| Standards and Certifications | RoHS |