Texas Instruments TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKTG4

Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet
Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR - TMP401AIDGKTG4 - Texas Instruments
Dallas, TX, United States
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR
TMP401AIDGKTG4
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKTG4
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKTG4 - 1110052-TMP401AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKTG4
1110052-TMP401AIDGKTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKTG4 1110052-TMP401AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1110052-TMP401AIDGKT G4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110052-TMP401AIDGKTG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP401AIDGKTG4 1110052-TMP401AIDGKTG4
Product Name TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKTG4
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
LM56 Dual Output Low Power Thermostat - LM56BIM - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers