Texas Instruments Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TMP390AQDRLTQ1

Description
Win Source Part Number: 1113932-TMP390AQDRLT Q1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP390AQDRLTQ1TR ,296-TMP390AQDRLTQ1C T,296-TMP390AQDRLTQ1 DKR Base Product Number: TMP390
Request a Quote
Description
Win Source Part Number: 1113932-TMP390AQDRLT Q1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP390AQDRLTQ1TR ,296-TMP390AQDRLTQ1C T,296-TMP390AQDRLTQ1 DKR Base Product Number: TMP390
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 1113932-TMP390AQDRLTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
1113932-TMP390AQDRLTQ1
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 1113932-TMP390AQDRLTQ1
Win Source Part Number: 1113932-TMP390AQDRLT Q1 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: Automotive, AEC-Q100 Features: Selectable Trip Point Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP390AQDRLTQ1TR ,296-TMP390AQDRLTQ1C T,296-TMP390AQDRLTQ1 DKR Base Product Number: TMP390

Win Source Part Number: 1113932-TMP390AQDRLTQ1
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Series: Automotive, AEC-Q100
Features: Selectable Trip Point
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Current - Supply: 500nA
Output Function: OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.62 V ~ 5.5 V
Package / Case: SOT-563, SOT-666
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP390AQDRLTQ1TR,296-TMP390AQDRLTQ1CT,296-TMP390AQDRLTQ1DKR
Base Product Number: TMP390

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1113932-TMP390AQDRLTQ1
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers