Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP390A3DRLR TMP390A3DRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900430-TMP390A3DRLR Operating Temperature Range: -55°C ~ 130°C Features: Thermostat Programmable Active Low Open Drain Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP390 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP390A3DRLRTR, 296-TMP390A3DRLRDKR, 296-TMP390A3DRLRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900430-TMP390A3DRLR Operating Temperature Range: -55°C ~ 130°C Features: Thermostat Programmable Active Low Open Drain Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP390 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP390A3DRLRTR, 296-TMP390A3DRLRDKR, 296-TMP390A3DRLRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP390A3DRLR - 900430-TMP390A3DRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP390A3DRLR
900430-TMP390A3DRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP390A3DRLR 900430-TMP390A3DRLR
Manufacturer: Texas Instruments Win Source Part Number: 900430-TMP390A3DRLR Operating Temperature Range: -55°C ~ 130°C Features: Thermostat Programmable Active Low Open Drain Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP390 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP390A3DRLRTR, 296-TMP390A3DRLRDKR, 296-TMP390A3DRLRCT

Manufacturer: Texas Instruments
Win Source Part Number: 900430-TMP390A3DRLR
Operating Temperature Range: -55°C ~ 130°C
Features: Thermostat Programmable Active Low Open Drain
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP390
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP390A3DRLRTR, 296-TMP390A3DRLRDKR, 296-TMP390A3DRLRCT

Buy Now Datasheet
Thermostats - Solid State - TMP390A3DRLR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP390A3DRLR
Thermostats - Solid State TMP390A3DRLR
THERMOSTAT PROG ACT LOW OPEN DRN

THERMOSTAT PROG ACT LOW OPEN DRN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 900430-TMP390A3DRLR TMP390A3DRLR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP390A3DRLR Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347248-A1145LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details