The TMP390A2DRLR is a dual-channel, resistor-programmabl
Win Source Part Number: 1233862-TMP390A2DRLR
Category: Sensors, Transducers>Temperat
Features: Selectable Trip Point
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Current - Supply: 500nA
Output Function: OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.62 V ~ 5.5 V
Package / Case: SOT-563, SOT-666
Temperature Range - Operating: -55°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP390A2DRLRTR,2
Base Product Number: TMP390
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233862-TMP390A2DRLR |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |