The TMP303 is a low-power, solid-state temperature range monitor with a push-pull active-high output, designed for thermal protection in applications such as battery charging and consumer electronics. It operates from a supply voltage of 1.4 V to 3.6 V and consumes a maximum of 5 µA. The device is housed in a SOT-563 package measuring 1.60 mm × 1.60 mm × 0.6 mm and provides selectable hysteresis of 1, 2, 5, or 10 °C. The TMP303GDRLT variant has a high trip point of 90 °C with a low trip point of 0 °C. It is rated for operation from -40 °C to 125 °C and has a typical trip point accuracy of ±0.2 °C between -40 °C and 125 °C.
Win Source Part Number: 998039-TMP303GDRLT
Category: Sensors, Transducers>Temperat
Features: Selectable Hysteresis
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 90°C
Current - Supply: 4µA
Output Function: OverTemp
Current - Output (Max): 8mA
Accuracy: ±1°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.4 V ~ 3.6 V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47165-1,296-4716
Base Product Number: TMP303
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 998039-TMP303GDRLT |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |