The TMP303GDRLR is a temperature range monitor with a push-pull, active-high output in a SOT-5X3 package measuring 1.60 mm × 1.60 mm × 0.6 mm. It operates from 1.4 V to 3.6 V with a maximum supply current of 5 μA and achieves a trip point accuracy of ±0.2°C typical from -40°C to 125°C. The device has selectable hysteresis options of 1°C, 2°C, 5°C, or 10°C and a fixed trip point of 90°C for high temperature detection. It requires no external components and includes an SOH pin to override temperature-based output control. The operating temperature range is -40°C to 125°C.
Win Source Part Number: 1124185-TMP303GDRLR
Category: Sensors, Transducers>Temperat
Features: Selectable Hysteresis
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 90°C
Current - Supply: 4µA
Output Function: OverTemp
Current - Output (Max): 8mA
Accuracy: ±1°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.4 V ~ 3.6 V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMP303
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1124185-TMP303GDRLR |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |