The TMP303FDRLT is a temperature range monitor in an SOT-563 package measuring 1.60 mm × 1.60 mm × 0.6 mm, designed for low-power thermal protection in applications such as battery charging and consumer electronics. It operates from a supply voltage of 1.4 V to 3.6 V with a maximum supply current of 5 μA and features a push-pull active-high output. The device has a programmed trip point of 80°C and offers selectable hysteresis options of 1°C, 2°C, 5°C, or 10°C. Temperature accuracy is ±0.2°C typical from -40°C to 125°C. The SOT-563 (DRL) package is RoHS compliant with a Level-1 MSL rating and an operating temperature range of -40°C to 125°C.
Win Source Part Number: 994706-TMP303FDRLT
Category: Sensors, Transducers>Temperat
Features: Selectable Hysteresis
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 80°C
Current - Supply: 4µA
Output Function: OverTemp
Current - Output (Max): 8mA
Accuracy: ±1°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.4 V ~ 3.6 V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47164-2,296-4716
Base Product Number: TMP303
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 994706-TMP303FDRLT |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |