Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLT TMP303EDRLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937091-TMP303EDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C Active High Push-Pull Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47163-2, 296-47163-1, 296-47163-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937091-TMP303EDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C Active High Push-Pull Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47163-2, 296-47163-1, 296-47163-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLT - 937091-TMP303EDRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLT
937091-TMP303EDRLT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLT 937091-TMP303EDRLT
Manufacturer: Texas Instruments Win Source Part Number: 937091-TMP303EDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C Active High Push-Pull Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47163-2, 296-47163-1, 296-47163-6

Manufacturer: Texas Instruments
Win Source Part Number: 937091-TMP303EDRLT
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 70°C Active High Push-Pull
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP303
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47163-2, 296-47163-1, 296-47163-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937091-TMP303EDRLT
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321LLHLT-T - 1134455-A1321LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details