Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLR TMP303EDRLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937090-TMP303EDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937090-TMP303EDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLR - 937090-TMP303EDRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLR
937090-TMP303EDRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLR 937090-TMP303EDRLR
Manufacturer: Texas Instruments Win Source Part Number: 937090-TMP303EDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937090-TMP303EDRLR
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 70°C Active High Push-Pull
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP303
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937090-TMP303EDRLR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303EDRLR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - SM9235-BBE-S-300-000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Specs
Sensor Type Temperature
Input Voltage 2.2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7414ARM-0 - 909678-AD7414ARM-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details