Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303DDRLT TMP303DDRLT

Description
Manufacturer: Texas Instruments Win Source Part Number: 937089-TMP303DDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 125°C Active High Push-Pull Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43934-6, TMP303DDRLT-ND, 296-43934-2, 296-43934-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937089-TMP303DDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 125°C Active High Push-Pull Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43934-6, TMP303DDRLT-ND, 296-43934-2, 296-43934-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303DDRLT - 937089-TMP303DDRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303DDRLT
937089-TMP303DDRLT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303DDRLT 937089-TMP303DDRLT
Manufacturer: Texas Instruments Win Source Part Number: 937089-TMP303DDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 125°C Active High Push-Pull Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP303 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43934-6, TMP303DDRLT-ND, 296-43934-2, 296-43934-1

Manufacturer: Texas Instruments
Win Source Part Number: 937089-TMP303DDRLT
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 125°C Active High Push-Pull
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP303
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43934-6, TMP303DDRLT-ND, 296-43934-2, 296-43934-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937089-TMP303DDRLT
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303DDRLT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015A-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95241CIMM-1 - 923327-LM95241CIMM-1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature 0 to 125 C (32 to 257 F)
View Details