0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270790-TMP275AIDGKT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -20°C ~ 100°C (25°C ~ 100°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1.5°C)
Family Name: TMP275
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): TCN75-3.3MUA713G; TCN75-5.0MUA713; TCN75-5.0MUA713G;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, HVAC, Industrial
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
TEMPERATURE SENSOR, 12 BIT, 0.0625C MSOP8; IC Output Type:Digital; Sensing Accuracy Range:± 0.0625°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
IC, TEMP SENSOR, 5.5V, SMD, MSOP8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
IC, TEMP SENSOR, 5.5V, SMD, MSOP8, REEL; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP275AIDGKT | 1270790-TMP275AIDGKT | 296-19883-1-ND | TMP275AIDGKT | 03M1088 | TMP275AIDGKT |
| Product Name | TMP275 0.5C Digital Out Temperature Sensor | Electronic Wholesale - TMP275AIDGKT | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 12 Bit, 0.0625C Msop8; Ic Output Type Texas Instruments | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to ? volts | 2.7 to 5.5 volts |