Texas Instruments High-Performance Analog Analog and Digital Output TMP236A4DBZT

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP236A4DBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DBZTTR-ND
Analog and Digital Output 296-TMP236A4DBZTTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A4DBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DBZTCT-ND
Analog and Digital Output 296-TMP236A4DBZTCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZT - 937082-TMP236A4DBZT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZT
937082-TMP236A4DBZT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZT 937082-TMP236A4DBZT
Manufacturer: Texas Instruments Win Source Part Number: 937082-TMP236A4DBZT Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TMP236 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP236A4DBZTCT, 296-TMP236A4DBZTDKR, TMP236A4DBZT-ND, 296-TMP236A4DBZTTR

Manufacturer: Texas Instruments
Win Source Part Number: 937082-TMP236A4DBZT
Operating Temperature Range: -50°C ~ 150°C (TA)
Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP236
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP236A4DBZTCT, 296-TMP236A4DBZTDKR, TMP236A4DBZT-ND, 296-TMP236A4DBZTTR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236A4DBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236A4DBZT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236A4DBZT
SENSOR TEMPERATURE

SENSOR TEMPERATURE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP236A4DBZTTR-ND 937082-TMP236A4DBZT TMP236A4DBZT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-236-3, SC-59, SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details