Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZR TMP236A4DBZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937081-TMP236A4DBZR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TMP236 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51841-1, 296-51841-6-ND, 296-TMP236A4DBZRDKR, 296-TMP236A4DBZRTR, 296-51841-1-ND, TMP236A4DBZR-ND, 296-51841-6, 296-TMP236A4DBZRCT, 296-51841-2, 296-51841-2-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937081-TMP236A4DBZR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TMP236 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51841-1, 296-51841-6-ND, 296-TMP236A4DBZRDKR, 296-TMP236A4DBZRTR, 296-51841-1-ND, TMP236A4DBZR-ND, 296-51841-6, 296-TMP236A4DBZRCT, 296-51841-2, 296-51841-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZR - 937081-TMP236A4DBZR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZR
937081-TMP236A4DBZR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZR 937081-TMP236A4DBZR
Manufacturer: Texas Instruments Win Source Part Number: 937081-TMP236A4DBZR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TMP236 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51841-1, 296-51841-6-ND, 296-TMP236A4DBZRDKR, 296-TMP236A4DBZRTR, 296-51841-1-ND, TMP236A4DBZR-ND, 296-51841-6, 296-TMP236A4DBZRCT, 296-51841-2, 296-51841-2-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937081-TMP236A4DBZR
Operating Temperature Range: -50°C ~ 150°C (TA)
Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP236
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51841-1, 296-51841-6-ND, 296-TMP236A4DBZRDKR, 296-TMP236A4DBZRTR, 296-51841-1-ND, TMP236A4DBZR-ND, 296-51841-6, 296-TMP236A4DBZRCT, 296-51841-2, 296-51841-2-ND

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A4DBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DBZRDKR-ND
Analog and Digital Output 296-TMP236A4DBZRDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A4DBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DBZRTR-ND
Analog and Digital Output 296-TMP236A4DBZRTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A4DBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A4DBZRCT-ND
Analog and Digital Output 296-TMP236A4DBZRCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - TMP236A4DBZR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP236A4DBZR
Analog and Digital Output TMP236A4DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236A4DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236A4DBZR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236A4DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 937081-TMP236A4DBZR 296-TMP236A4DBZRDKR-ND TMP236A4DBZR TMP236A4DBZR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A4DBZR Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details