Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236A2DCKR

Description
Win Source Part Number: 1122435-TMP236A2DCKR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Ratiometric, Voltage Test Condition: -10°C ~ 125°C Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3.1V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51840-1,296-5184 0-2,296-51840-1-ND,2 96-TMP236A2DCKRCT,29 6-51840-2-ND,296-TMP 236A2DCKRTR,296-TMP2 36A2DCKRDKR,296-5184 0-6-ND,TMP236A2DCKR- ND,296-51840-6 Base Product Number: TMP236
Request a Quote Datasheet
Description
Win Source Part Number: 1122435-TMP236A2DCKR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Ratiometric, Voltage Test Condition: -10°C ~ 125°C Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3.1V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51840-1,296-5184 0-2,296-51840-1-ND,2 96-TMP236A2DCKRCT,29 6-51840-2-ND,296-TMP 236A2DCKRTR,296-TMP2 36A2DCKRDKR,296-5184 0-6-ND,TMP236A2DCKR- ND,296-51840-6 Base Product Number: TMP236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1122435-TMP236A2DCKR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1122435-TMP236A2DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1122435-TMP236A2DCKR
Win Source Part Number: 1122435-TMP236A2DCKR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Ratiometric, Voltage Test Condition: -10°C ~ 125°C Resolution: 19.5mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -10°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3.1V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51840-1,296-5184 0-2,296-51840-1-ND,2 96-TMP236A2DCKRCT,29 6-51840-2-ND,296-TMP 236A2DCKRTR,296-TMP2 36A2DCKRDKR,296-5184 0-6-ND,TMP236A2DCKR- ND,296-51840-6 Base Product Number: TMP236

Win Source Part Number: 1122435-TMP236A2DCKR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Ratiometric, Voltage
Test Condition: -10°C ~ 125°C
Resolution: 19.5mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -10°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C
Voltage - Supply: 3.1V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -50°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51840-1,296-51840-2,296-51840-1-ND,296-TMP236A2DCKRCT,296-51840-2-ND,296-TMP236A2DCKRTR,296-TMP236A2DCKRDKR,296-51840-6-ND,TMP236A2DCKR-ND,296-51840-6
Base Product Number: TMP236

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A2DCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A2DCKRCT-ND
Analog and Digital Output 296-TMP236A2DCKRCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A2DCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A2DCKRTR-ND
Analog and Digital Output 296-TMP236A2DCKRTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A2DCKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A2DCKRDKR-ND
Analog and Digital Output 296-TMP236A2DCKRDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236A2DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236A2DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236A2DCKR
SENSOR ANALOG -10C-125C SC70-5

SENSOR ANALOG -10C-125C SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1122435-TMP236A2DCKR 296-TMP236A2DCKRCT-ND TMP236A2DCKR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106EUA-T - 858804-A1106EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Pressure Sensors, Transducers - SP4001100XTMA1 - 896933-SP4001100XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Line sensors, For spectrophotometry - S3904-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details