Texas Instruments High-Performance Analog Analog and Digital Output TMP236A2DBZT

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP236A2DBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A2DBZTTR-ND
Analog and Digital Output 296-TMP236A2DBZTTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZT - 937080-TMP236A2DBZT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZT
937080-TMP236A2DBZT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZT 937080-TMP236A2DBZT
Manufacturer: Texas Instruments Win Source Part Number: 937080-TMP236A2DBZT Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TMP236 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP236A2DBZTDKR, 296-TMP236A2DBZTCT, 296-TMP236A2DBZTTR, TMP236A2DBZT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937080-TMP236A2DBZT
Operating Temperature Range: -50°C ~ 150°C (TA)
Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP236
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP236A2DBZTDKR, 296-TMP236A2DBZTCT, 296-TMP236A2DBZTTR, TMP236A2DBZT-ND

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236A2DBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236A2DBZT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236A2DBZT
SENSOR TEMPERATURE

SENSOR TEMPERATURE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP236A2DBZTTR-ND 937080-TMP236A2DBZT TMP236A2DBZT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-236-3, SC-59, SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1221EUA-T - 806393-A1221EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K - TLE4966K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Line sensors, For industry - S13434-2496 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details