Texas Instruments High-Performance Analog Analog and Digital Output TMP236A2DBZR

Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP236A2DBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A2DBZRDKR-ND
Analog and Digital Output 296-TMP236A2DBZRDKR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A2DBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A2DBZRTR-ND
Analog and Digital Output 296-TMP236A2DBZRTR-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP236A2DBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP236A2DBZRCT-ND
Analog and Digital Output 296-TMP236A2DBZRCT-ND
Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZR - 937079-TMP236A2DBZR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZR
937079-TMP236A2DBZR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZR 937079-TMP236A2DBZR
Manufacturer: Texas Instruments Win Source Part Number: 937079-TMP236A2DBZR Operating Temperature Range: -50°C ~ 150°C (TA) Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: TMP236 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51839-6, 296-51839-1, 296-TMP236A2DBZRDKR, 296-51839-2, 296-51839-2-ND, 296-51839-1-ND, 296-51839-6-ND, 296-TMP236A2DBZRCT, TMP236A2DBZR-ND, 296-TMP236A2DBZRTR

Manufacturer: Texas Instruments
Win Source Part Number: 937079-TMP236A2DBZR
Operating Temperature Range: -50°C ~ 150°C (TA)
Features: Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP236
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51839-6, 296-51839-1, 296-TMP236A2DBZRDKR, 296-51839-2, 296-51839-2-ND, 296-51839-1-ND, 296-51839-6-ND, 296-TMP236A2DBZRCT, TMP236A2DBZR-ND, 296-TMP236A2DBZRTR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP236A2DBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP236A2DBZR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP236A2DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site
Analog and Digital Output - TMP236A2DBZR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP236A2DBZR
Analog and Digital Output TMP236A2DBZR
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP236A2DBZRDKR-ND 937079-TMP236A2DBZR TMP236A2DBZR TMP236A2DBZR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP236A2DBZR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting TO-236-3, SC-59, SOT-23-3 SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1942940 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 85 C (185 F)
View Details
InGaAs image sensors, Line sensors - G16823-128DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLX-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
4 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers