Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235AQDBZTQ1

Description
Win Source Part Number: 978632-TMP235AQDBZTQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: -40°C ~ 150°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP235AQDBZTQ1DK R,296-TMP235AQDBZTQ1 CT,296-TMP235AQDBZTQ 1TR Base Product Number: TMP235
Request a Quote Datasheet
Description
Win Source Part Number: 978632-TMP235AQDBZTQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: -40°C ~ 150°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP235AQDBZTQ1DK R,296-TMP235AQDBZTQ1 CT,296-TMP235AQDBZTQ 1TR Base Product Number: TMP235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 978632-TMP235AQDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
978632-TMP235AQDBZTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 978632-TMP235AQDBZTQ1
Win Source Part Number: 978632-TMP235AQDBZTQ 1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: -40°C ~ 150°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP235AQDBZTQ1DK R,296-TMP235AQDBZTQ1 CT,296-TMP235AQDBZTQ 1TR Base Product Number: TMP235

Win Source Part Number: 978632-TMP235AQDBZTQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: -40°C ~ 150°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±2.5°C
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP235AQDBZTQ1DKR,296-TMP235AQDBZTQ1CT,296-TMP235AQDBZTQ1TR
Base Product Number: TMP235

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AQDBZTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AQDBZTQ1CT-ND
Analog and Digital Output 296-TMP235AQDBZTQ1CT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AQDBZTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AQDBZTQ1TR-ND
Analog and Digital Output 296-TMP235AQDBZTQ1TR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AQDBZTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AQDBZTQ1DKR-ND
Analog and Digital Output 296-TMP235AQDBZTQ1DKR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - TMP235AQDBZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235AQDBZTQ1
Analog and Digital Output TMP235AQDBZTQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235AQDBZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235AQDBZTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235AQDBZTQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 978632-TMP235AQDBZTQ1 296-TMP235AQDBZTQ1CT-ND TMP235AQDBZTQ1 TMP235AQDBZTQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1555 - 1-FS63LTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10122-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - M5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers