Texas Instruments High-Performance Analog Analog and Digital Output TMP235AEDCKTQ1

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP235AEDCKTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDCKTQ1CT-ND
Analog and Digital Output 296-TMP235AEDCKTQ1CT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AEDCKTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDCKTQ1DKR-ND
Analog and Digital Output 296-TMP235AEDCKTQ1DKR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AEDCKTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDCKTQ1TR-ND
Analog and Digital Output 296-TMP235AEDCKTQ1TR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1352417-TMP235AEDCKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1352417-TMP235AEDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1352417-TMP235AEDCKTQ1
Win Source Part Number: 1352417-TMP235AEDCKT Q1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: TMP235 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 150°C Voltage - Supply: 2.3V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Resolution: 10mV/°C Accuracy - Highest (Lowest): ±2.5°C

Win Source Part Number: 1352417-TMP235AEDCKTQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: TMP235
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -40°C ~ 150°C
Voltage - Supply: 2.3V ~ 5.5V
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Resolution: 10mV/°C
Accuracy - Highest (Lowest): ±2.5°C

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235AEDCKTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235AEDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235AEDCKTQ1
LOW-POWER HIGH-ACCURACY ANALOG O

LOW-POWER HIGH-ACCURACY ANALOG O

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP235AEDCKTQ1CT-ND 1352417-TMP235AEDCKTQ1 TMP235AEDCKTQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details