Texas Instruments High-Performance Analog Analog and Digital Output TMP235AEDBZTQ1

Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP235AEDBZTQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDBZTQ1TR-ND
Analog and Digital Output 296-TMP235AEDBZTQ1TR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AEDBZTQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDBZTQ1CT-ND
Analog and Digital Output 296-TMP235AEDBZTQ1CT-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - 296-TMP235AEDBZTQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP235AEDBZTQ1DKR-ND
Analog and Digital Output 296-TMP235AEDBZTQ1DKR-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1130703-TMP235AEDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1130703-TMP235AEDBZTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1130703-TMP235AEDBZTQ1
Win Source Part Number: 1130703-TMP235AEDBZT Q1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: -40°C ~ 150°C Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±2.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP235AEDBZTQ1CT ,296-TMP235AEDBZTQ1T R,296-TMP235AEDBZTQ1 DKR Base Product Number: TMP235

Win Source Part Number: 1130703-TMP235AEDBZTQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: -40°C ~ 150°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±2.5°C
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP235AEDBZTQ1CT,296-TMP235AEDBZTQ1TR,296-TMP235AEDBZTQ1DKR
Base Product Number: TMP235

Buy Now Datasheet
Analog and Digital Output - TMP235AEDBZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235AEDBZTQ1
Analog and Digital Output TMP235AEDBZTQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235AEDBZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235AEDBZTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235AEDBZTQ1
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP235AEDBZTQ1TR-ND 1130703-TMP235AEDBZTQ1 TMP235AEDBZTQ1 TMP235AEDBZTQ1
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Line sensors, For spectrophotometry - S3923-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details