Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A2DCKT

Description
Win Source Part Number: 1117215-TMP235A2DCKT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) Alternative Parts (Cross-Reference): TMP235A2DCKT .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48860-6,296-4886 0-2,296-48860-1 Base Product Number: TMP235
Request a Quote Datasheet
Description
Win Source Part Number: 1117215-TMP235A2DCKT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) Alternative Parts (Cross-Reference): TMP235A2DCKT .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48860-6,296-4886 0-2,296-48860-1 Base Product Number: TMP235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1117215-TMP235A2DCKT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1117215-TMP235A2DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1117215-TMP235A2DCKT
Win Source Part Number: 1117215-TMP235A2DCKT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Analog Voltage Test Condition: 0°C ~ 70°C (-40°C ~ 150°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C Voltage - Supply: 2.3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C (TA) Alternative Parts (Cross-Reference): TMP235A2DCKT .; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48860-6,296-4886 0-2,296-48860-1 Base Product Number: TMP235

Win Source Part Number: 1117215-TMP235A2DCKT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Analog Voltage
Test Condition: 0°C ~ 70°C (-40°C ~ 150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 150°C
Accuracy - Highest (Lowest): ±0.5°C
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -50°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): TMP235A2DCKT .;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48860-6,296-48860-2,296-48860-1
Base Product Number: TMP235

Buy Now Datasheet
Analog and Digital Output - 296-48860-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48860-1-ND
Analog and Digital Output 296-48860-1-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-48860-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48860-2-ND
Analog and Digital Output 296-48860-2-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-48860-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48860-6-ND
Analog and Digital Output 296-48860-6-ND
Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensor, 0.5 Deg C, Sc-70-5; Ic Output Type Texas Instruments - 27AJ0229 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.5 Deg C, Sc-70-5; Ic Output Type Texas Instruments
27AJ0229
Temperature Sensor, 0.5 Deg C, Sc-70-5; Ic Output Type Texas Instruments 27AJ0229
TEMPERATURE SENSOR, 0.5 DEG C, SC-70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, 0.5 DEG C, SC-70-5; IC Output Type:Voltage; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.3V; SupplyRoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TMP235A2DCKT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP235A2DCKT
Analog and Digital Output TMP235A2DCKT
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP235A2DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP235A2DCKT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP235A2DCKT
SENSOR ANALOG -40C-150C SC70-5

SENSOR ANALOG -40C-150C SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1117215-TMP235A2DCKT 296-48860-1-ND 27AJ0229 TMP235A2DCKT TMP235A2DCKT
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 0.5 Deg C, Sc-70-5; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4946-2L - 052262-TLE4946-2L - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SSO-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S3923-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details