Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP175AQDRQ1

Description
Win Source Part Number: 968671-TMP175AQDRQ1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48993-6,TMP175AQ DRQ1-ND,296-48993-2, 296-48993-1 Base Product Number: TMP175
Request a Quote Datasheet
Description
Win Source Part Number: 968671-TMP175AQDRQ1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48993-6,TMP175AQ DRQ1-ND,296-48993-2, 296-48993-1 Base Product Number: TMP175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 968671-TMP175AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
968671-TMP175AQDRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 968671-TMP175AQDRQ1
Win Source Part Number: 968671-TMP175AQDRQ1 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-48993-6,TMP175AQ DRQ1-ND,296-48993-2, 296-48993-1 Base Product Number: TMP175

Win Source Part Number: 968671-TMP175AQDRQ1
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-48993-6,TMP175AQDRQ1-ND,296-48993-2,296-48993-1
Base Product Number: TMP175

Buy Now Datasheet
Analog and Digital Output - 296-48993-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48993-2-ND
Analog and Digital Output 296-48993-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-48993-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48993-1-ND
Analog and Digital Output 296-48993-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-48993-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48993-6-ND
Analog and Digital Output 296-48993-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - TMP175AQDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP175AQDRQ1
Analog and Digital Output TMP175AQDRQ1
TMP175-Q1 AUTOMOTIVE TEMP. SENSO

TMP175-Q1 AUTOMOTIVE TEMP. SENSO

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP175AQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP175AQDRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP175AQDRQ1
TMP175-Q1 AUTOMOTIVE TEMP. SENSO

TMP175-Q1 AUTOMOTIVE TEMP. SENSO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 968671-TMP175AQDRQ1 296-48993-2-ND TMP175AQDRQ1 TMP175AQDRQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details